Martin Sprocket & Gear, Inc. QD Sheaves 6 5V 440 SD

Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Suppliers

Company
Product
Description
Supplier Links
QD Sheaves - 6 5V 440 SD - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
QD Sheaves
6 5V 440 SD
QD Sheaves 6 5V 440 SD
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category V-Belt Pulleys
Product Number 6 5V 440 SD
Product Name QD Sheaves
Style Standard
Pitch Diameter 4.30 inch (109.22 mm)
Outside Diameter 4.40 inch (111.76 mm)
Bore Diameter ? to 2.000 inch (? to 50.80 mm)
Thickness 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V-Belt Pulley for Taper Bushes - SPC/3 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 8.25 to 49.59 inch (209.60 to 1259.60 mm)
Bore Diameter 2.362 to 4.921 inch (60.00 to 125.00 mm)
View Details
12mm Bore, 112mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01211412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.41 inch (112.00 mm)
Outside Diameter 4.49 inch (114.00 mm)
Bore Diameter 0.472 inch (12.00 mm)
View Details
Taper Bushed Sheaves - AKH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 2.80 to 18.00 inch (71.12 to 457.20 mm)
Outside Diameter 3.05 to 18.25 inch (77.47 to 463.55 mm)
View Details
 - 182830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 2.80 inch (71.00 mm)
Outside Diameter 2.95 inch (75.00 mm)
View Details