Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 5SC

Description
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs
Description
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 5SC - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
5SC
Quadra Flex® Couplings 5SC
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 5SC
Product Name Quadra Flex® Couplings
Coupling Type Helical / Slit
Rated Torque 240 In-lbs (277 kg-cm)
Rated Speed 7600 rpm
Torsional Stiffness 15.99 in-lb/deg (30.11 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ22, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj22 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details