Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 5S

Description
Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs
Description
Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 5S - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
5S
Quadra Flex® Couplings 5S
Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 5S
Product Name Quadra Flex® Couplings
Coupling Type Helical / Slit
Rated Torque 240 In-lbs (277 kg-cm)
Rated Speed 7600 rpm
Torsional Stiffness 15.99 in-lb/deg (30.11 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Spider Type Flexible Coupling, 0.25
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 66 In-lbs (76.1 kg-cm)
Units English Design
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Flexible Coupling Flectors - 2032413 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details