U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100A21

Description
No. 100, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only
Description
No. 100, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
100A21
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100A21
No. 100, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only

No. 100, A Plate, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100A21
Product Name No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 95
View Details
20 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 20
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 140 - 1 3/4
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 140 (1 3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details