U.S. Tsubaki Power Transmission, LLC Sprocket Number 102 1/2 102 1/2C8

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 102 1/2 - 102 1/2C8 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 102 1/2
102 1/2C8
Sprocket Number 102 1/2 102 1/2C8
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 102 1/2C8
Product Name Sprocket Number 102 1/2
Pitch 4.040 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 8
Bore 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
0.25 (#25) Pitch, 10 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 10
View Details
Single Pitch Sprocket Idlers - AG2318-A9 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
No. 100 - 1 1/4
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details