Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40BTB21

Description
No. 40 pitch, type B, single, steel sprockets, tapered bushings
Description
No. 40 pitch, type B, single, steel sprockets, tapered bushings

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40BTB21 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40BTB21
Roller Chain Sprockets 40BTB21
No. 40 pitch, type B, single, steel sprockets, tapered bushings

No. 40 pitch, type B, single, steel sprockets, tapered bushings

Supplier's Site
Roller Chain Sprockets - 40BTB21 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40BTB21
Roller Chain Sprockets 40BTB21
No. 40 pitch, single, steel sprockets, tapered bushings

No. 40 pitch, single, steel sprockets, tapered bushings

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets ANSI Roller Chain Sprockets
Product Number 40BTB21 40BTB21
Product Name Roller Chain Sprockets Roller Chain Sprockets
Pitch 40 (1/2") 40 (1/2")
Material Steel Steel
Hub Style Type B (Hub One Side); Tapered Bushing Tapered Bushing
Shaft Mounting Set Screw; Keyway Set Screw; Keyway
Number of Teeth 21 21
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 13 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 13
View Details
Finished Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Single Pitch Sprocket Idlers - AG2416-9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Roller Chain Sprockets - 10768 - Torque Transmission
Specs
Pitch 32 / 2.550
Number of Teeth 32
Bore 0.3937 inch (10 mm)
View Details