Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40BTB18

Description
No. 40 pitch, single, steel sprockets, tapered bushings
Description
No. 40 pitch, single, steel sprockets, tapered bushings

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40BTB18 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40BTB18
Roller Chain Sprockets 40BTB18
No. 40 pitch, single, steel sprockets, tapered bushings

No. 40 pitch, single, steel sprockets, tapered bushings

Supplier's Site
Roller Chain Sprockets - 40BTB18 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40BTB18
Roller Chain Sprockets 40BTB18
No. 40 pitch, type B, single, steel sprockets, tapered bushings

No. 40 pitch, type B, single, steel sprockets, tapered bushings

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets ANSI Roller Chain Sprockets
Product Number 40BTB18 40BTB18
Product Name Roller Chain Sprockets Roller Chain Sprockets
Pitch 40 (1/2") 40 (1/2")
Material Steel Steel
Hub Style Tapered Bushing Type B (Hub One Side); Tapered Bushing
Shaft Mounting Set Screw; Keyway Set Screw; Keyway
Number of Teeth 18 18
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
0.1475 Pitch, Nylatron GS Roller Chain, 9 ft - A 6M 7-MT-009 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type C (Hub Both Sides)
View Details