Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40BS46

Description
No. 40 pitch hub& hub less available & bored to size available
Description
No. 40 pitch hub& hub less available & bored to size available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40BS46 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40BS46
Roller Chain Sprockets 40BS46
No. 40 pitch hub& hub less available & bored to size available

No. 40 pitch hub& hub less available & bored to size available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40BS46
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway
Number of Teeth 46
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
20 Teeth, .250
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 20
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
No. 140 - 1 3/4
Specs
Pitch 140 (1 3/4")
Hub Style Type A (Hubless)
Number of Teeth 18
View Details