Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40B9

Description
No. 40 pitch hub& hub less available & stainless steel available
Description
No. 40 pitch hub& hub less available & stainless steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40B9 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40B9
Roller Chain Sprockets 40B9
No. 40 pitch hub& hub less available & stainless steel available

No. 40 pitch hub& hub less available & stainless steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40B9
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 9
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style QD Bushing
Number of Teeth 15 to 112
View Details
16 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 16
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Detachable Link Sprocket Idlers - AG2558-S - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details