No. 40 pitch hub& hub less available & stainless steel available
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 40A31 |
| Product Name | Roller Chain Sprockets |
| Pitch | 40 (1/2") |
| Material | Steel |
| Hub Style | Type A (Hubless) |
| Shaft Mounting | Simple Bore |
| Number of Teeth | 31 |