Martin Sprocket & Gear, Inc. QD Sheaves 40

Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Suppliers

Company
Product
Description
Supplier Links
QD Sheaves - 40 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
QD Sheaves
40
QD Sheaves 40
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Supplier's Site
QD Sheaves - 40 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
QD Sheaves
40
QD Sheaves 40
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Supplier's Site
QD Sheaves - 40 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
QD Sheaves
40
QD Sheaves 40
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Supplier's Site
QD Sheaves - 40 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
QD Sheaves
40
QD Sheaves 40
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category V-Belt Pulleys V-Belt Pulleys V-Belt Pulleys V-Belt Pulleys
Product Number 40 40 40 40
Product Name QD Sheaves QD Sheaves QD Sheaves QD Sheaves
Style Standard Standard Standard Standard
Pitch Diameter 3.60 inch (91.44 mm) 3.60 inch (91.44 mm) 3.60 inch (91.44 mm) 3.60 inch (91.44 mm)
Outside Diameter 4.35 inch (110.49 mm) 4.35 inch (110.49 mm) 4.35 inch (110.49 mm) 4.35 inch (110.49 mm)
Bore Diameter ? to 2.000 inch (? to 50.80 mm) ? to 1.690 inch (? to 42.93 mm) ? to 2.000 inch (? to 50.80 mm) ? to 2.000 inch (? to 50.80 mm)
Thickness 3.25 inch (82.55 mm) 2.5 inch (63.5 mm) 4 inch (102 mm) 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Style Standard
Outside Diameter 4.61 inch (117.00 mm)
Bore Diameter 0.630 inch (16.00 mm)
View Details
0.3755
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 1.90 inch (48.26 mm)
Outside Diameter 2.00 inch (50.80 mm)
Bore Diameter 0.376 inch (9.54 mm)
View Details
Variable Speed Sheaves - 2VP Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 1.90 to 7.40 inch (48.26 to 187.96 mm)
Outside Diameter 3.35 to 7.50 inch (85.09 to 190.50 mm)
View Details
V-Belt Pulley for Taper Bushes - SPB/4 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 5.20 to 49.49 inch (132.00 to 1257.00 mm)
Bore Diameter 1.969 to 4.331 inch (50.00 to 110.00 mm)
View Details