RS Components, Ltd. 1371818

Description
INA from Schaeffler Idler pulley units are tensioning systems for belt drives and idler units. The ready-to-fit units comprise deep drawn, profiled sheet steel pulley halves riveted together and deep groove ball bearings. Pulleys of larger diameters are also welded together. A lead chamfer on the pulley profile prevents damage to the belt. Due to the sheet steel construction, the additional rotating masses and the out of balance masses generated are low. Belt tension pulleys can be used with flat belts, vee belts and round belts. • Increase the wrap angle in belt drives and can therefore support higher power levels or allow smaller units to be used,• Compensate for belt stretch resulting from operation,• Allow shorter centre distances,• Reduce the wear on the belt drive Overall Diameter = 117mm Pulley Width = 36mm Bore = 16mm Material = Steel
Request a Quote
Description
INA from Schaeffler Idler pulley units are tensioning systems for belt drives and idler units. The ready-to-fit units comprise deep drawn, profiled sheet steel pulley halves riveted together and deep groove ball bearings. Pulleys of larger diameters are also welded together. A lead chamfer on the pulley profile prevents damage to the belt. Due to the sheet steel construction, the additional rotating masses and the out of balance masses generated are low. Belt tension pulleys can be used with flat belts, vee belts and round belts. • Increase the wrap angle in belt drives and can therefore support higher power levels or allow smaller units to be used,• Compensate for belt stretch resulting from operation,• Allow shorter centre distances,• Reduce the wear on the belt drive Overall Diameter = 117mm Pulley Width = 36mm Bore = 16mm Material = Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
INA from Schaeffler Idler pulley units are tensioning systems for belt drives and idler units. The ready-to-fit units comprise deep drawn, profiled sheet steel pulley halves riveted together and deep groove ball bearings. Pulleys of larger diameters are also welded together. A lead chamfer on the pulley profile prevents damage to the belt. Due to the sheet steel construction, the additional rotating masses and the out of balance masses generated are low. Belt tension pulleys can be used with flat belts, vee belts and round belts. • Increase the wrap angle in belt drives and can therefore support higher power levels or allow smaller units to be used,• Compensate for belt stretch resulting from operation,• Allow shorter centre distances,• Reduce the wear on the belt drive Overall Diameter = 117mm Pulley Width = 36mm Bore = 16mm Material = Steel

INA from Schaeffler Idler pulley units are tensioning systems for belt drives and idler units. The ready-to-fit units comprise deep drawn, profiled sheet steel pulley halves riveted together and deep groove ball bearings. Pulleys of larger diameters are also welded together. A lead chamfer on the pulley profile prevents damage to the belt. Due to the sheet steel construction, the additional rotating masses and the out of balance masses generated are low.
Belt tension pulleys can be used with flat belts, vee belts and round belts.
• Increase the wrap angle in belt drives and can therefore support higher power levels or allow smaller units to be used,• Compensate for belt stretch resulting from operation,• Allow shorter centre distances,• Reduce the wear on the belt drive
Overall Diameter = 117mm
Pulley Width = 36mm
Bore = 16mm
Material = Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belt Pulleys
Product Number 1371818
Style Standard
Unlock Full Specs
to access all available technical data

Similar Products

 - 183029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 3.54 inch (90.00 mm)
Outside Diameter 3.70 inch (94.00 mm)
View Details
 - 184404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 4.92 inch (125.00 mm)
Outside Diameter 5.14 inch (130.50 mm)
View Details
 - 183502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 3.15 inch (80.00 mm)
Outside Diameter 3.37 inch (85.50 mm)
View Details
 - 184634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 2.80 inch (71.00 mm)
Outside Diameter 2.95 inch (75.00 mm)
View Details