Martin Sprocket & Gear, Inc. Roller Chain Sprockets 35JA21

Description
No. 35 pitch available in hardened steel and stainless steel
Description
No. 35 pitch available in hardened steel and stainless steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 35JA21 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
35JA21
Roller Chain Sprockets 35JA21
No. 35 pitch available in hardened steel and stainless steel

No. 35 pitch available in hardened steel and stainless steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 35JA21
Product Name Roller Chain Sprockets
Pitch 35 (3/8")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 112
View Details
0.1475 Pitch, 20 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 20
Bore 0.2500 inch (6.35 mm)
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details