Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series 35H20

Description
No. 35, split taper, key to key drive
Description
No. 35, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - 35H20 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
35H20
Roller Chain Sprockets - MST Series 35H20
No. 35, split taper, key to key drive

No. 35, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 35H20
Product Name Roller Chain Sprockets - MST Series
Pitch 35 (3/8")
Material Steel
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 20
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 31 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 31
View Details
Taper Bore Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 18 to 112
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Roller Chain Sprockets - 10729 - Torque Transmission
Specs
Pitch 18 / 1.439
Number of Teeth 18
Bore 0.4724 inch (12 mm)
View Details