Martin Sprocket & Gear, Inc. Bushing 2012 1 3/8

Description
TAPER-LOCK BUSHING, 1-3/8 IN BORE, FINISHED W/ KEYWAY, 2012 SERIES, KEYWAY SIZE: 5/16 X 5/32 IN, 2-3/4 IN OD, 1-1/4 IN LENGTH THRU BORE, 2 BOLT HOLES, BOLT CIRCLE DIAMETER: 2-5/8 IN. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER-LOCK BUSHING, 1-3/8 IN BORE, FINISHED W/ KEYWAY, 2012 SERIES, KEYWAY SIZE: 5/16 X 5/32 IN, 2-3/4 IN OD, 1-1/4 IN LENGTH THRU BORE, 2 BOLT HOLES, BOLT CIRCLE DIAMETER: 2-5/8 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 53498199 - Radwell International
Willingboro, NJ, United States
Bushing
53498199
Bushing 53498199
TAPER-LOCK BUSHING, 1-3/8 IN BORE, FINISHED W/ KEYWAY, 2012 SERIES, KEYWAY SIZE: 5/16 X 5/32 IN, 2-3/4 IN OD, 1-1/4 IN LENGTH THRU BORE, 2 BOLT HOLES, BOLT CIRCLE DIAMETER: 2-5/8 IN. FREE 2 YEAR RADWELL WARRANTY

TAPER-LOCK BUSHING, 1-3/8 IN BORE, FINISHED W/ KEYWAY, 2012 SERIES, KEYWAY SIZE: 5/16 X 5/32 IN, 2-3/4 IN OD, 1-1/4 IN LENGTH THRU BORE, 2 BOLT HOLES, BOLT CIRCLE DIAMETER: 2-5/8 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 53498199
Product Name Bushing
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-375-4 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2650 inch (6.73 mm)
View Details
Plain Bushes - 528307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7087 inch (18.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
IRR: Inner Ring Races - IRR-1-1/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details