Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 12018

Description
Optional protective cover
Description
Optional protective cover

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 12018 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
12018
Martin-Flex® Couplings 12018
Optional protective cover

Optional protective cover

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 12018
Product Name Martin-Flex® Couplings
Coupling Type Roller Chain
Rated Speed 1500 rpm
Units English Design
Bore Diameter 3.42 to 4.42 inch (86.82 to 112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details