Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SLIDE SWITCHES
MARQUARDT GMBH
4021.0101 -- SLIDE SWITCH, DPDT, 2A, 250VAC, THT ROHS COMPLIANT MARQUARDT
Marquardt GmbH
Slide Switch, Dpdt, 2A, 250Vac, Tht Rohs Compliant Marquardt
4021.0101
Description
SLIDE SWITCH, DPDT, 2A, 250VAC, THT ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
SLIDE SWITCH, DPDT, 2A, 250VAC, THT ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 2A, 250Vac, Tht Rohs Compliant Marquardt
32AK5223
Slide Switch, Dpdt, 2A, 250Vac, Tht Rohs Compliant Marquardt
32AK5223
SLIDE SWITCH, DPDT, 2A, 250VAC, THT ROHS COMPLIANT: YES
SLIDE SWITCH, DPDT, 2A, 250VAC, THT ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Slide Switches
Product Number
32AK5223
Product Name
Slide Switch, Dpdt, 2A, 250Vac, Tht Rohs Compliant Marquardt
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
Double-pole, Double-throw Voltage Selector
83710030
Specs
Operating Temp
185 F (85 C)
Pole & Throw Specifications
Double Pole, Double Throw (DPDT)
Current Rating
5 to 10 amps
View Details
OTTO Controls
Slide Switch in Commercial and Military Grades
SL
Specs
Actuator Type
Flush Handle; Raised Handle
Features
Dustproof
Operating Temp
-67 to 185 F (-55 to 85 C)
View Details
TE Connectivity
Slide Switches
GDH08S04
View Details
NKK Switches
Ultra-Miniature Illuminated Slide
SS22SDP2LE
Specs
Terminal Type
PC Pin
Features
Illuminated Switch
Current Rating
0.1000 amps
View Details
4
suppliers