Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROCKER SWITCHES
MARQUARDT GMBH
1858.1105 -- ROCKER SW, DPST, 10A, 250VAC, PANEL ROHS COMPLIANT MARQUARDT
Marquardt GmbH
Rocker Sw, Dpst, 10A, 250Vac, Panel Rohs Compliant Marquardt
1858.1105
Description
ROCKER SW, DPST, 10A, 250VAC, PANEL ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
ROCKER SW, DPST, 10A, 250VAC, PANEL ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Dpst, 10A, 250Vac, Panel Rohs Compliant Marquardt
32AK5207
Rocker Sw, Dpst, 10A, 250Vac, Panel Rohs Compliant Marquardt
32AK5207
ROCKER SW, DPST, 10A, 250VAC, PANEL ROHS COMPLIANT: YES
ROCKER SW, DPST, 10A, 250VAC, PANEL ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Rocker Switches
Product Number
32AK5207
Product Name
Rocker Sw, Dpst, 10A, 250Vac, Panel Rohs Compliant Marquardt
Rocker Actuator
Rocker
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch, SPDT, rocker
K122283A
Specs
Pole & Throw Specifications
Single Pole, Double Throw
View Details
NKK Switches
Process Sealed Subminiature Rocker
A13K1P-DA
Specs
Rocker Actuator
Concave (Curved)
Momentary Contact Switch Function
On-Off-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
4
suppliers
Aratas America LLC
A8GS Remote Reset Rocker Switch
A8GS-P1113V
Specs
Rocker Actuator
Rocker
View Details
Midwest Motion Products, Inc.
Switches
MMP-SWL-20A
Specs
Current Rating
20 amps
DC Voltage Rating
12 volts
View Details