Marquardt GmbH Switch, Rocker, Dpst, 4A, 250A, Green; Switch Operation Marquardt 1855.1108-00

Description
SWITCH, ROCKER, DPST, 4A, 250A, GREEN; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:1855 Series; Contact Current AC Max:4A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPST, 4A, 250A, GREEN; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:1855 Series; Contact Current AC Max:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 4A, 250A, Green; Switch Operation Marquardt - 27T3097 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 4A, 250A, Green; Switch Operation Marquardt
27T3097
Switch, Rocker, Dpst, 4A, 250A, Green; Switch Operation Marquardt 27T3097
SWITCH, ROCKER, DPST, 4A, 250A, GREEN; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:1855 Series; Contact Current AC Max:4A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 4A, 250A, GREEN; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:1855 Series; Contact Current AC Max:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 27T3097
Product Name Switch, Rocker, Dpst, 4A, 250A, Green; Switch Operation Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Paddle; Paddle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details