Marquardt GmbH Switch, Rocker, Dpst, 10A, 250A, Black; Switch Operation Marquardt 1802.1108

Description
SWITCH, ROCKER, DPST, 10A, 250A, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1800 Series; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPST, 10A, 250A, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1800 Series; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 10A, 250A, Black; Switch Operation Marquardt - 84R4490 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 10A, 250A, Black; Switch Operation Marquardt
84R4490
Switch, Rocker, Dpst, 10A, 250A, Black; Switch Operation Marquardt 84R4490
SWITCH, ROCKER, DPST, 10A, 250A, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1800 Series; Contact Voltage VAC:250V RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 10A, 250A, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1800 Series; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 84R4490
Product Name Switch, Rocker, Dpst, 10A, 250A, Black; Switch Operation Marquardt
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details