Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SNAP ACTION SWITCHES
MARQUARDT GMBH
1060.7203 -- MICROSWITCH, SPDT, 16VDC, 2.8N ROHS COMPLIANT MARQUARDT
Marquardt GmbH
Microswitch, Spdt, 16Vdc, 2.8N Rohs Compliant Marquardt
1060.7203
Description
MICROSWITCH, SPDT, 16VDC, 2.8N ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
MICROSWITCH, SPDT, 16VDC, 2.8N ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 16Vdc, 2.8N Rohs Compliant Marquardt
32AK5096
Microswitch, Spdt, 16Vdc, 2.8N Rohs Compliant Marquardt
32AK5096
MICROSWITCH, SPDT, 16VDC, 2.8N ROHS COMPLIANT: YES
MICROSWITCH, SPDT, 16VDC, 2.8N ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Snap Action Switches
Product Number
32AK5096
Product Name
Microswitch, Spdt, 16Vdc, 2.8N Rohs Compliant Marquardt
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Snap Action Switches
2435261-5
Specs
Actuator Style
Lever Style; Lever
Common Size
Miniature
Standards and Certifications
RoHS
View Details
2
suppliers
RS Components, Ltd.
Micro Switches
2496849
Specs
Actuator Style
Lever Style; Long Straight Lever
Standards and Certifications
RoHS
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
Aratas America LLC
D2F Ultra Subminiature Basic Switch
D2F-L-A
Specs
Actuator Style
Lever Style
Common Size
Subminiature; Standard
Pole and Throw Specifications
Single Pole, Double Throw (SPDT); SPDT
View Details
6
suppliers
Sensata Technologies
AT Series Hermetic Snap Action Positon Switches
Specs
Actuator Style
Pushbutton Style
Operating Temp
-65 to 275 F (-54 to 135 C)
Maximum Current
3 amps
View Details