Marquardt GmbH Toggle Switch, Dpdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt 09400.0201-00

Description
TOGGLE SWITCH, DPDT, 0.4VA, 28VAC, THT; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, DPDT, 0.4VA, 28VAC, THT; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt - 48AC7666 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt
48AC7666
Toggle Switch, Dpdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt 48AC7666
TOGGLE SWITCH, DPDT, 0.4VA, 28VAC, THT; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 0.4VA, 28VAC, THT; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 48AC7666
Product Name Toggle Switch, Dpdt, 0.4Va, 28Vac, Tht; Switch Operation Marquardt
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2300-A28KB-BA - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TEX512 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details