ROCKER SWITCH, SPST, 6A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:6A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 48AC7495 |
| Product Name | Rocker Switch, Spst, 6A, 250Vac, Black; Illumination Marquardt |
| Rocker Actuator | Rocker |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |