PUSH BUTTON SW, SPDT, 2A, 250VAC, QC; Switch Operation:-; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 48AC7488 |
| Product Name | Push Button Sw, Spdt, 2A, 250Vac, Qc; Switch Operation Marquardt |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Quick Connect |