Altech Corp. 22mm Illuminated Flush Mounted Momentary Push Buttons 2ALF4LB-230

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ALF4LB-230 is a 22mm LED illuminated metal flush operator designed for momentary action. It operates at 230V AC and is suitable for NEMA Type 4X environments, making it ideal for applications requiring durability and resistance to moisture and dust. The product includes a bulb, bulb holder, and mounting bracket, and it is compatible with heavy-duty contact blocks that can be stacked for multiple circuits. Replacement bulbs are available, and the operator can accommodate up to four switch contacts, which are sold separately. This product is suitable for use in various industrial applications where reliable and visible control is necessary.

Datasheet Summary
Powered by GS/AI

The 2ALF4LB-230 is a 22mm LED illuminated metal flush operator designed for momentary action. It operates at 230V AC and is suitable for NEMA Type 4X environments, making it ideal for applications requiring durability and resistance to moisture and dust. The product includes a bulb, bulb holder, and mounting bracket, and it is compatible with heavy-duty contact blocks that can be stacked for multiple circuits. Replacement bulbs are available, and the operator can accommodate up to four switch contacts, which are sold separately. This product is suitable for use in various industrial applications where reliable and visible control is necessary.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF4LB-230 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Flush Mounted Momentary Push Buttons
2ALF4LB-230
22mm Illuminated Flush Mounted Momentary Push Buttons 2ALF4LB-230
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Illuminated Metal Flush Operators
2ALF4LB-230
Push Buttons/ 22mm LED Illuminated Metal Flush Operators 2ALF4LB-230
Project momentary with bulb, bulb holder and mounting bracket

Project momentary with bulb, bulb holder and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ALF4LB-230 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ALF4LB-230
Pushbutton Switches 2ALF4LB-230
Push Button Oper. 22 mm, Ill.

Push Button Oper. 22 mm, Ill.

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALF4LB-230 2ALF4LB-230 2ALF4LB-230
Product Name 22mm Illuminated Flush Mounted Momentary Push Buttons Push Buttons/ 22mm LED Illuminated Metal Flush Operators Pushbutton Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
Max AC Voltage Rating 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP5LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers