Marquardt GmbH Pb Sw, Spst-No, 2A, 250Vac, Solder; Switch Operation Marquardt 01846.0201-01

Description
PB SW, SPST-NO, 2A, 250VAC, SOLDER; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:2A; Switch Terminals:Solder Lug; Product Range:1846 Series; SVHC:No RoHS Compliant: Yes
Description
PB SW, SPST-NO, 2A, 250VAC, SOLDER; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:2A; Switch Terminals:Solder Lug; Product Range:1846 Series; SVHC:No RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Marquardt 48AC8672 is a single-pole, normally open (SPST-NO) pushbutton switch designed for applications requiring a compact and reliable switching solution. It can handle a maximum contact current of 2A at 250V AC. The switch features solder lug terminals for secure connections and is built to endure up to 500,000 mechanical switching cycles, ensuring long-term reliability. This switch is rated for an operating force of approximately 1 N, with a maximum of 4 N for specific models. It has a low contact resistance of less than 100 mOhm under new conditions and an insulation resistance greater than 100 MOhm at 500V DC. The product is designed with a protection rating of IP 40, making it suitable for environments where dust and water exposure is a concern. The ambient temperature range for the switch is from -20 °C to +85 °C on the terminal side and -20 °C to +55 °C on the actuating side. The materials used include a PA housing and silver-plated terminals, contributing to its durability and performance. The switch complies with UL 94 V-2 flammability standards and has a glow wire test temperature of 850 °C, making it suitable for various applications in protection class II appliances.

Datasheet Summary
Powered by GS/AI

The Marquardt 48AC8672 is a single-pole, normally open (SPST-NO) pushbutton switch designed for applications requiring a compact and reliable switching solution. It can handle a maximum contact current of 2A at 250V AC. The switch features solder lug terminals for secure connections and is built to endure up to 500,000 mechanical switching cycles, ensuring long-term reliability. This switch is rated for an operating force of approximately 1 N, with a maximum of 4 N for specific models. It has a low contact resistance of less than 100 mOhm under new conditions and an insulation resistance greater than 100 MOhm at 500V DC. The product is designed with a protection rating of IP 40, making it suitable for environments where dust and water exposure is a concern. The ambient temperature range for the switch is from -20 °C to +85 °C on the terminal side and -20 °C to +55 °C on the actuating side. The materials used include a PA housing and silver-plated terminals, contributing to its durability and performance. The switch complies with UL 94 V-2 flammability standards and has a glow wire test temperature of 850 °C, making it suitable for various applications in protection class II appliances.

Suppliers

Company
Product
Description
Supplier Links
Pb Sw, Spst-No, 2A, 250Vac, Solder; Switch Operation Marquardt - 48AC8672 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst-No, 2A, 250Vac, Solder; Switch Operation Marquardt
48AC8672
Pb Sw, Spst-No, 2A, 250Vac, Solder; Switch Operation Marquardt 48AC8672
PB SW, SPST-NO, 2A, 250VAC, SOLDER; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:2A; Switch Terminals:Solder Lug; Product Range:1846 Series; SVHC:No RoHS Compliant: Yes

PB SW, SPST-NO, 2A, 250VAC, SOLDER; Switch Operation:-; Contact Configuration:SPST-NO; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:2A; Switch Terminals:Solder Lug; Product Range:1846 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48AC8672
Product Name Pb Sw, Spst-No, 2A, 250Vac, Solder; Switch Operation Marquardt
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 486-7034-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers