Marquardt GmbH Push Button Sw, Spst, 6A, 250Vac, Qc; Switch Operation Marquardt 01841.6101-02

Description
PUSH BUTTON SW, SPST, 6A, 250VAC, QC; Switch Operation:On-Off; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Quick Connect; Product Range:1840 Series; RoHS Compliant: Yes
Description
PUSH BUTTON SW, SPST, 6A, 250VAC, QC; Switch Operation:On-Off; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Quick Connect; Product Range:1840 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Push Button Sw, Spst, 6A, 250Vac, Qc; Switch Operation Marquardt - 48AC7486 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Spst, 6A, 250Vac, Qc; Switch Operation Marquardt
48AC7486
Push Button Sw, Spst, 6A, 250Vac, Qc; Switch Operation Marquardt 48AC7486
PUSH BUTTON SW, SPST, 6A, 250VAC, QC; Switch Operation:On-Off; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Quick Connect; Product Range:1840 Series; RoHS Compliant: Yes

PUSH BUTTON SW, SPST, 6A, 250VAC, QC; Switch Operation:On-Off; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Quick Connect; Product Range:1840 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 48AC7486
Product Name Push Button Sw, Spst, 6A, 250Vac, Qc; Switch Operation Marquardt
Switch Function On-Off
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT40745CB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 16343 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details