Marquardt GmbH Rocker Switch, Dpst, 20A, 250Vac, Black; Illumination Marquardt 01832.3313-00

Description
ROCKER SWITCH, DPST, 20A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Description
ROCKER SWITCH, DPST, 20A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpst, 20A, 250Vac, Black; Illumination Marquardt - 48AC7473 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 250Vac, Black; Illumination Marquardt
48AC7473
Rocker Switch, Dpst, 20A, 250Vac, Black; Illumination Marquardt 48AC7473
ROCKER SWITCH, DPST, 20A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7473
Product Name Rocker Switch, Dpst, 20A, 250Vac, Black; Illumination Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Process Sealed Subminiature Rocker - A12KB - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
A8GS Remote Reset Rocker Switch - A8GS-P1183V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details