PB SWITCH, ILLUM, DPST, 16A, 250V, GREEN; Product Range:1660 Series; Contact Configuration:DPST; Switch Operation:-; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Green; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 48AC7440 |
| Product Name | Pb Switch, Illum, Dpst, 16A, 250V, Green; Product Range Marquardt |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST |