Marquardt GmbH Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt 01552.3102-00

Description
ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Description
ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt - 48AC7431 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt
48AC7431
Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt 48AC7431
ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7431
Product Name Rocker Switch, Dpst, 16A, 250Vac, Black; Illumination Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details