Marquardt GmbH Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Marquardt 01050.3102-00

Description
MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:1050 RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:1050 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Marquardt - 48AC7421 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Marquardt
48AC7421
Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Marquardt 48AC7421
MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:1050 RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:1050 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 48AC7421
Product Name Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Marquardt
Common Size Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326173 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 8046247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details