Marquardt GmbH Microswitch, Plunger, Spst-No, 10A, 250V; Microswitch Type Marquardt 01005.2801-01

Description
MICROSWITCH, PLUNGER, SPST-NO, 10A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product RoHS Compliant: Yes
Description
MICROSWITCH, PLUNGER, SPST-NO, 10A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, Spst-No, 10A, 250V; Microswitch Type Marquardt - 48AC7400 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spst-No, 10A, 250V; Microswitch Type Marquardt
48AC7400
Microswitch, Plunger, Spst-No, 10A, 250V; Microswitch Type Marquardt 48AC7400
MICROSWITCH, PLUNGER, SPST-NO, 10A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPST-NO, 10A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NO; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 48AC7400
Product Name Microswitch, Plunger, Spst-No, 10A, 250V; Microswitch Type Marquardt
Common Size Miniature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Snap Action, Limit Switches - D2F-L20-D-ND - DigiKey
Specs
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details