Marl International Limited Panel Mnt Indicator, Led, 12.7Mm, Cool White, 110V; Led Color Marl 699-997-75

Description
PANEL MNT INDICATOR, LED, 12.7MM, COOL WHITE, 110V; LED Color:Cool White; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:14cd; Colour:Cool White; Forward Voltage:110V; Operating Temperature Max:95°C RoHS Compliant: Yes
Datasheet
Description
PANEL MNT INDICATOR, LED, 12.7MM, COOL WHITE, 110V; LED Color:Cool White; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:14cd; Colour:Cool White; Forward Voltage:110V; Operating Temperature Max:95°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mnt Indicator, Led, 12.7Mm, Cool White, 110V; Led Color Marl - 79M5423 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mnt Indicator, Led, 12.7Mm, Cool White, 110V; Led Color Marl
79M5423
Panel Mnt Indicator, Led, 12.7Mm, Cool White, 110V; Led Color Marl 79M5423
PANEL MNT INDICATOR, LED, 12.7MM, COOL WHITE, 110V; LED Color:Cool White; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:14cd; Colour:Cool White; Forward Voltage:110V; Operating Temperature Max:95°C RoHS Compliant: Yes

PANEL MNT INDICATOR, LED, 12.7MM, COOL WHITE, 110V; LED Color:Cool White; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:14cd; Colour:Cool White; Forward Voltage:110V; Operating Temperature Max:95°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M5423
Product Name Panel Mnt Indicator, Led, 12.7Mm, Cool White, 110V; Led Color Marl
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1497-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details