Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Cool White, 110V; Led Color Marl 698-997-75

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 110V; LED Color:Cool White; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:698 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 110V; LED Color:Cool White; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:698 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Cool White, 110V; Led Color Marl - 79M5413 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Cool White, 110V; Led Color Marl
79M5413
Panel Mount Indicator, Led, 8.1Mm, Cool White, 110V; Led Color Marl 79M5413
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 110V; LED Color:Cool White; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:698 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 110V; LED Color:Cool White; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:698 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M5413
Product Name Panel Mount Indicator, Led, 8.1Mm, Cool White, 110V; Led Color Marl
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details