Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl 698-997-63

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:Cool White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:698 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:Cool White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:698 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl - 79M5412 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl
79M5412
Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl 79M5412
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:Cool White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:698 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:Cool White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:698 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M5412
Product Name Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 1497-1023-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details