Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Blue, 110V; Led Color Marl 698-930-75

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Blue, 110V; Led Color Marl - 79M5411 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Blue, 110V; Led Color Marl
79M5411
Panel Mount Indicator, Led, 8.1Mm, Blue, 110V; Led Color Marl 79M5411
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M5411
Product Name Panel Mount Indicator, Led, 8.1Mm, Blue, 110V; Led Color Marl
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12BN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details