Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Green, 110V; Led Color Marl 698-532-75

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 110V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Green RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 110V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Green, 110V; Led Color Marl - 79M5409 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Green, 110V; Led Color Marl
79M5409
Panel Mount Indicator, Led, 8.1Mm, Green, 110V; Led Color Marl 79M5409
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 110V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 110V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M5409
Product Name Panel Mount Indicator, Led, 8.1Mm, Green, 110V; Led Color Marl
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
E2A Red LED Module - MD-HK-A2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details
Specs
LED Package: T-1
LED Type Orange
Viewing Angle 16 degrees
View Details