Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Yellow, 110V; Led Color Marl 698-521-75

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Yellow, 110V; Led Color Marl - 79M5407 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Yellow, 110V; Led Color Marl
79M5407
Panel Mount Indicator, Led, 8.1Mm, Yellow, 110V; Led Color Marl 79M5407
PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M5407
Product Name Panel Mount Indicator, Led, 8.1Mm, Yellow, 110V; Led Color Marl
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1K02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details