Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Yellow, 28V; Led Color Marl 698-521-63

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Yellow, 28V; Led Color Marl - 79M5406 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Yellow, 28V; Led Color Marl
79M5406
Panel Mount Indicator, Led, 8.1Mm, Yellow, 28V; Led Color Marl 79M5406
PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:698 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M5406
Product Name Panel Mount Indicator, Led, 8.1Mm, Yellow, 28V; Led Color Marl
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 846-1140-2-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
View Details
LED Indication - Discrete - XZFWS55F-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type White
Viewing Angle 120 degrees
View Details