Marl International Limited Panel Mount Indicator, Led, 6.1Mm, Cool White, 24V; Led Color Marl 696-998-22

Description
PANEL MOUNT INDICATOR, LED, 6.1MM, COOL WHITE, 24V; LED Color:Cool White; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:4.6cd; Colour:Cold White; Forward Voltage:24V; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.1MM, COOL WHITE, 24V; LED Color:Cool White; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:4.6cd; Colour:Cold White; Forward Voltage:24V; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.1Mm, Cool White, 24V; Led Color Marl - 99H8512 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.1Mm, Cool White, 24V; Led Color Marl
99H8512
Panel Mount Indicator, Led, 6.1Mm, Cool White, 24V; Led Color Marl 99H8512
PANEL MOUNT INDICATOR, LED, 6.1MM, COOL WHITE, 24V; LED Color:Cool White; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:4.6cd; Colour:Cold White; Forward Voltage:24V; Operating Temperature Max:85°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.1MM, COOL WHITE, 24V; LED Color:Cool White; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:4.6cd; Colour:Cold White; Forward Voltage:24V; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99H8512
Product Name Panel Mount Indicator, Led, 6.1Mm, Cool White, 24V; Led Color Marl
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details