Marl International Limited Indicator, Led Panel Mnt, Blue, 28V; Color Marl 696-934-23

Description
INDICATOR, LED PANEL MNT, BLUE, 28V; Color:Blue; Forward Current If:20mA; Forward Voltage:28V; LED Color:Blue; Lens Color:Blue; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Operating Temperature Max:85°C; Wavelength Typ:470nm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MNT, BLUE, 28V; Color:Blue; Forward Current If:20mA; Forward Voltage:28V; LED Color:Blue; Lens Color:Blue; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Operating Temperature Max:85°C; Wavelength Typ:470nm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mnt, Blue, 28V; Color Marl - 31M0860 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mnt, Blue, 28V; Color Marl
31M0860
Indicator, Led Panel Mnt, Blue, 28V; Color Marl 31M0860
INDICATOR, LED PANEL MNT, BLUE, 28V; Color:Blue; Forward Current If:20mA; Forward Voltage:28V; LED Color:Blue; Lens Color:Blue; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Operating Temperature Max:85°C; Wavelength Typ:470nm RoHS Compliant: Yes

INDICATOR, LED PANEL MNT, BLUE, 28V; Color:Blue; Forward Current If:20mA; Forward Voltage:28V; LED Color:Blue; Lens Color:Blue; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Operating Temperature Max:85°C; Wavelength Typ:470nm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31M0860
Product Name Indicator, Led Panel Mnt, Blue, 28V; Color Marl
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Luminous Intensity 2300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
3W High Power LED - ASMT-MYE2-NMP00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details