Marl International Limited Indicator, Led Panel Mnt, Blue, 12V; Color Marl 696-934-21

Description
INDICATOR, LED PANEL MNT, BLUE, 12V; Color:Blue; Forward Current If:20mA; Forward Voltage:12V; LED Color:Blue; Leaded Process Compatible:Yes; Lens Color:Blue; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Voltage Rating:12V DC RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MNT, BLUE, 12V; Color:Blue; Forward Current If:20mA; Forward Voltage:12V; LED Color:Blue; Leaded Process Compatible:Yes; Lens Color:Blue; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Voltage Rating:12V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mnt, Blue, 12V; Color Marl - 99H8510 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mnt, Blue, 12V; Color Marl
99H8510
Indicator, Led Panel Mnt, Blue, 12V; Color Marl 99H8510
INDICATOR, LED PANEL MNT, BLUE, 12V; Color:Blue; Forward Current If:20mA; Forward Voltage:12V; LED Color:Blue; Leaded Process Compatible:Yes; Lens Color:Blue; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Voltage Rating:12V DC RoHS Compliant: Yes

INDICATOR, LED PANEL MNT, BLUE, 12V; Color:Blue; Forward Current If:20mA; Forward Voltage:12V; LED Color:Blue; Leaded Process Compatible:Yes; Lens Color:Blue; Luminous Intensity:2.3cd; Mounting Hole Dia:6.1mm; Voltage Rating:12V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99H8510
Product Name Indicator, Led Panel Mnt, Blue, 12V; Color Marl
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
S6 LED Lamp - With Candelabra Base -  - Data Display Products
Specs
LED Package: S6
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 30 to 165 volts
View Details