Marl International Limited Panel Mount Indicator, Led, 6.1Mm, Green, 12V; Led Color Marl 696-324-21

Description
PANEL MOUNT INDICATOR, LED, 6.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:7.8cd; IP / NEMA Rating:IP67; Product Range:696 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:7.8cd; IP / NEMA Rating:IP67; Product Range:696 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.1Mm, Green, 12V; Led Color Marl - 68K1258 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.1Mm, Green, 12V; Led Color Marl
68K1258
Panel Mount Indicator, Led, 6.1Mm, Green, 12V; Led Color Marl 68K1258
PANEL MOUNT INDICATOR, LED, 6.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:7.8cd; IP / NEMA Rating:IP67; Product Range:696 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:7.8cd; IP / NEMA Rating:IP67; Product Range:696 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 68K1258
Product Name Panel Mount Indicator, Led, 6.1Mm, Green, 12V; Led Color Marl
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 3000 K
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details