Marl International Limited Panel Mount Indicator, Led, 6.1Mm, Red, 24V; Led Color Marl 696-301-22

Description
PANEL MOUNT INDICATOR, LED, 6.1MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:IP67; Product Range:696 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.1MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:IP67; Product Range:696 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.1Mm, Red, 24V; Led Color Marl - 35C0943 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.1Mm, Red, 24V; Led Color Marl
35C0943
Panel Mount Indicator, Led, 6.1Mm, Red, 24V; Led Color Marl 35C0943
PANEL MOUNT INDICATOR, LED, 6.1MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:IP67; Product Range:696 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.1MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:IP67; Product Range:696 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35C0943
Product Name Panel Mount Indicator, Led, 6.1Mm, Red, 24V; Led Color Marl
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED with lens - SML-S13UT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers