Marl International Limited Panel Indicator, Cool Wht, 12.7Mm, 28Vdc; Led Colour Marl 692-997-23

Description
PANEL INDICATOR, COOL WHT, 12.7MM, 28VDC; LED Colour:Cool White; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.063cd; IP / NEMA Rating:IP67; Product Range:692 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, COOL WHT, 12.7MM, 28VDC; LED Colour:Cool White; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.063cd; IP / NEMA Rating:IP67; Product Range:692 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Cool Wht, 12.7Mm, 28Vdc; Led Colour Marl - 34AH4647 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Cool Wht, 12.7Mm, 28Vdc; Led Colour Marl
34AH4647
Panel Indicator, Cool Wht, 12.7Mm, 28Vdc; Led Colour Marl 34AH4647
PANEL INDICATOR, COOL WHT, 12.7MM, 28VDC; LED Colour:Cool White; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.063cd; IP / NEMA Rating:IP67; Product Range:692 Series RoHS Compliant: Yes

PANEL INDICATOR, COOL WHT, 12.7MM, 28VDC; LED Colour:Cool White; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:1.063cd; IP / NEMA Rating:IP67; Product Range:692 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34AH4647
Product Name Panel Indicator, Cool Wht, 12.7Mm, 28Vdc; Led Colour Marl
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15UW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers