Marl International Limited Panel Indicator, Blue, 12.7Mm, 28Vdc; Led Colour Marl 692-930-23

Description
PANEL INDICATOR, BLUE, 12.7MM, 28VDC; LED Colour:Blue; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:364mcd; IP / NEMA Rating:IP67; Product Range:692 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, BLUE, 12.7MM, 28VDC; LED Colour:Blue; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:364mcd; IP / NEMA Rating:IP67; Product Range:692 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 12.7Mm, 28Vdc; Led Colour Marl - 34AH4646 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 12.7Mm, 28Vdc; Led Colour Marl
34AH4646
Panel Indicator, Blue, 12.7Mm, 28Vdc; Led Colour Marl 34AH4646
PANEL INDICATOR, BLUE, 12.7MM, 28VDC; LED Colour:Blue; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:364mcd; IP / NEMA Rating:IP67; Product Range:692 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 12.7MM, 28VDC; LED Colour:Blue; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:15mA; Luminous Intensity:364mcd; IP / NEMA Rating:IP67; Product Range:692 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34AH4646
Product Name Panel Indicator, Blue, 12.7Mm, 28Vdc; Led Colour Marl
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13UW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers