Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl 677-997-23

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:677 Series; Lens Width:7mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:677 Series; Lens Width:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl - 68K1256 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl
68K1256
Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl 68K1256
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:677 Series; Lens Width:7mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:677 Series; Lens Width:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 68K1256
Product Name Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual color chip LED with reflector - SML-020MDT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Orange; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 610 nm (5700 to 6100 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details