Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Cool White, 12V; Led Color Marl 677-997-21

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 12V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:677 Series; Lens Width:7mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 12V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:677 Series; Lens Width:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Cool White, 12V; Led Color Marl - 35C0938 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Cool White, 12V; Led Color Marl
35C0938
Panel Mount Indicator, Led, 8.1Mm, Cool White, 12V; Led Color Marl 35C0938
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 12V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:677 Series; Lens Width:7mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 12V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:677 Series; Lens Width:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35C0938
Product Name Panel Mount Indicator, Led, 8.1Mm, Cool White, 12V; Led Color Marl
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details