Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl 677-532-21

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:677 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:677 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl - 68K1254 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl
68K1254
Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl 68K1254
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:677 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:677 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 68K1254
Product Name Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
EXCELED™ series chip LED - SML-H12U8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers