Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Red, 12V; Led Color Marl 677-501-21

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:677 Series; Colour:Red; Lens Width:7RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:677 Series; Colour:Red; Lens Width:7RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Red, 12V; Led Color Marl - 35C0929 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Red, 12V; Led Color Marl
35C0929
Panel Mount Indicator, Led, 8.1Mm, Red, 12V; Led Color Marl 35C0929
PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:677 Series; Colour:Red; Lens Width:7RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:677 Series; Colour:Red; Lens Width:7RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35C0929
Product Name Panel Mount Indicator, Led, 8.1Mm, Red, 12V; Led Color Marl
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details